TE Connectivity ZHI15-6-0
- 收藏
- 对比
ZHI15-6-0
2460-ZHI15-6-0
电缆,电线
--
大陆
立即发货

Power Cable, ZHI15, 600VAC Voltage Rating, Black Cable Color, Operating Temperature Range -30 – 105 °C, 6 mm² Wire Size, Tin-Coated Copper
1最小包装量--
ZHI15-6-0详情
TE Connectivity ZHI15-6-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
0905073001
TE Internal Description
ZHI15-6-0
Alias #
5-1190663-8
Cable Typeu2009
ZHI15
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked Polyalkene
Cable Coloru2009
Black
Operating Temperature Rangeu2009(°C)
-30 – 105
ZHI15-6-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。