TE Connectivity ZHIS15-10.0-45
- 收藏
- 对比
ZHIS15-10.0-45
2460-ZHIS15-10.0-45
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Yellow with Green Stripe Cable Color, Operating Temperature Range -40 – 105 °C, 10 mm² Wire Size
1最小包装量--
ZHIS15-10.0-45详情
TE Connectivity ZHIS15-10.0-45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D656543001
TE Internal Description
ZHIS15-10.0-45
Operating Temperature Rangeu2009(°C)
-40 – 105
Cable Coloru2009
Yellow with Green Stripe
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked Polyalkene
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Power
Alias #
5-1200173-5
ZHIS15-10.0-45拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。