TE Connectivity ZHPCG-15-10.0-0
- 收藏
- 对比
ZHPCG-15-10.0-0
2460-ZHPCG-15-10.0-0
电缆,电线
--
大陆
立即发货

Primary Wire, Power Cable, 600VAC / 1000VAC Voltage Rating, IEC Class 5 - Flexible, 10 mm² Wire Size, Operating Temperature Range -65 – 115 °C
1最小包装量--
ZHPCG-15-10.0-0详情
TE Connectivity ZHPCG-15-10.0-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D718493001
TE Internal Description
ZHPCG-15-10.0-0
Wire Sizeu2009(mm²)
10
Conductor Materialu2009
IEC Class 5 - Flexible
Voltage Ratingu2009(VAC)
600, 1000
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Cable Typeu2009
Power Cable
Alias #
4-1201798-8
ZHPCG-15-10.0-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。