TE Connectivity ZHPCG-35-16.0-0CK0226
- 收藏
- 对比
ZHPCG-35-16.0-0CK0226
2460-ZHPCG-35-16.0-0CK0226
电缆,电线
--
大陆
立即发货

Power Cable, Power, 1800VAC Voltage Rating, Black Cable Color, Tin-Plated Copper
1最小包装量--
ZHPCG-35-16.0-0CK0226详情
TE Connectivity ZHPCG-35-16.0-0CK0226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C606633001
TE Internal Description
ZHPCG-35-16.0-0CK0226
Alias #
7-1899088-1
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
1800
Wire & Cable Insulation Materialu2009
Flexible Polyolefin containing no added Halogens
Cable Coloru2009
Black
Conductor Materialu2009
Tin-Plated Copper
ZHPCG-35-16.0-0CK0226拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。