TE Connectivity ZPF000000000007709
- 收藏
- 对比
ZPF000000000007709
2460-ZPF000000000007709
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 55 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH 983 Series
1最小包装量--
ZPF000000000007709详情
TE Connectivity ZPF000000000007709重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
55
Connector Systemu2009
Wire-to-Panel
Alias #
983-0SE 22-55 PY-L
Mil-Spec
EN2997SE02255AY
TE Internal Description
983-0SE 22-55 PY-L
TE Internal #
ZPF000000000007709
ZPF000000000007709拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。