TE Connectivity ZPF000000000007991
- 收藏
- 对比
ZPF000000000007991
2460-ZPF000000000007991
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 30 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH 983 Series
1最小包装量--
ZPF000000000007991详情
TE Connectivity ZPF000000000007991重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
983-15 SE 7-24-30 SN-L TRA
Mil-Spec
EN2997SEC2430BN
TE Internal Description
983-15 SE 7-24-30 SN-L TRA
TE Internal #
ZPF000000000007991
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
30
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
ZPF000000000007991拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。