TE Connectivity ZPF000000000008675
- 收藏
- 对比
ZPF000000000008675
2460-ZPF000000000008675
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Device, 41 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, DEUTSCH 983 Series
1最小包装量--
ZPF000000000008675详情
TE Connectivity ZPF000000000008675重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000008675
TE Internal Description
983-6S 20-41 S6 L
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
41
Connector Systemu2009
Wire-to-Device
Alias #
983-6S 20-41 S6 L
Mil-Spec
EN2997S62041B6
ZPF000000000008675拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。