TE Connectivity ZPF000000000014577
- 收藏
- 对比
ZPF000000000014577
2460-ZPF000000000014577
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Sealable, Signal, Panel Mount, Stainless Steel, 0 Power Positions, 12 Signal Positions, 18 – 24 AWG Wire Size
1最小包装量--
ZPF000000000014577详情
TE Connectivity ZPF000000000014577重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000014577
TE Internal Description
DCIN 22-12 P
Alias #
DCIN 22-12 P
Sealableu2009
有
Contact Current Rating (Max)u2009(A)
7.5
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Base Materialu2009
不锈钢
ZPF000000000014577拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。