TE Connectivity ZPF000000000117543
- 收藏
- 对比
ZPF000000000117543
2460-ZPF000000000117543
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 9 POS Crimp ST Flange Mount 9 Terminal 1 Port
1最小包装量--
ZPF000000000117543详情
TE Connectivity ZPF000000000117543重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
9
Mounting Styles
Flange
Contact Classification
3POWER/6SIGNAL
Termination Method
Crimp
Rad Hardened
无
Operating Temp Range
-40C to 100C
Body Orientation
Straight
Package
Box
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
Circular
性别
RCP
接头数量
9(POS)
触点性别
PIN
端口的数量
1(Port)
应力消除
无
ZPF000000000117543拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity








哦! 它是空的。