TE Connectivity ZPF000000000200192
- 收藏
- 对比
ZPF000000000200192
2460-ZPF000000000200192
无类别的
--
大陆
立即发货

ZPF000000000200192 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
ZPF000000000200192详情
TE Connectivity ZPF000000000200192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-30 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
ZPF000000000200192拓展信息







哦! 它是空的。