TE Connectivity ZPF000000000202708
- 收藏
- 对比
ZPF000000000202708
2460-ZPF000000000202708
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, 30 Pole Configuration, Crimp, Wire-to-Wire, 30 Position, Sealable, 26 – 22 AWG Wire Size
1最小包装量--
ZPF000000000202708详情
TE Connectivity ZPF000000000202708重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Connector Insert Typeu2009
Pin
Contact Typeu2009
Pin
Pole Configurationu2009
30
Termination Method to Wire & Cableu2009
Crimp
Connector Systemu2009
Wire-to-Wire
Alias #
DE-DMC-MR-30-23-PN
TE Internal Description
DMC-MR 30-23 PN
TE Internal #
ZPF000000000202708
ZPF000000000202708拓展信息

















哦! 它是空的。