TE Connectivity ZPF000000000203483
- 收藏
- 对比
ZPF000000000203483
2460-ZPF000000000203483
无类别的
--
大陆
立即发货

DTS 26 B 15-97 PN
1最小包装量--
添加到询价列表
ZPF000000000203483详情
TE Connectivity ZPF000000000203483重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
16
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP65/IP67
0个相似型号
ZPF000000000203483拓展信息







哦! 它是空的。