TE Connectivity ZPF000000000205374
- 收藏
- 对比
ZPF000000000205374
2460-ZPF000000000205374
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular Power Connectors
1最小包装量--
ZPF000000000205374详情
TE Connectivity ZPF000000000205374重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
ZPF000000000205374拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。