TE Connectivity ZPF000000000205392
- 收藏
- 对比
ZPF000000000205392
2460-ZPF000000000205392
矩形连接器 - 针座,公插针
--
大陆
立即发货

Power Contacts
1最小包装量--
ZPF000000000205392详情
TE Connectivity ZPF000000000205392重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Steel
Degree of protection (IP)
IP55
Model
Surface mounting
深度
270
宽度
350
高度
350
ZPF000000000205392拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。