TE Connectivity ZPF100000000007700
- 收藏
- 对比
ZPF100000000007700
2460-ZPF100000000007700
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 39 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH 983 Series
1最小包装量--
ZPF100000000007700详情
TE Connectivity ZPF100000000007700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF100000000007700
TE Internal Description
983-0SE 22-39 PN-L
Mil-Spec
EN2997SE02239AN
Alias #
983-0SE 22-39 PN-L-EN2997SE02239AN
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
39
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5, 13
ZPF100000000007700拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。