TE Connectivity ZPF100000000033617
- 收藏
- 对比
ZPF100000000033617
2460-ZPF100000000033617
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 3 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH 983 Series
1最小包装量--
ZPF100000000033617详情
TE Connectivity ZPF100000000033617重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Panel
Alias #
983-0SE 12-03 P8 L-EN2997SE01203A8
Mil-Spec
EN2997SE01203A8
TE Internal Description
983-0SE 12-03 P8 L
TE Internal #
ZPF100000000033617
ZPF100000000033617拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。