TE Connectivity ZPF100000000035658
- 收藏
- 对比
ZPF100000000035658
2460-ZPF100000000035658
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 12 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH 983 Series
1最小包装量--
ZPF100000000035658详情
TE Connectivity ZPF100000000035658重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5, 13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Panel
Alias #
983-6R 14-12 PN-L-EN2997R61412AN
Mil-Spec
EN2997R61412AN
TE Internal Description
983-6R 14-12 PN-L
TE Internal #
ZPF100000000035658
ZPF100000000035658拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。