TE Connectivity ZPF100000000035756
- 收藏
- 对比
ZPF100000000035756
2460-ZPF100000000035756
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 31 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH 983 Series
1最小包装量--
ZPF100000000035756详情
TE Connectivity ZPF100000000035756重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF100000000035756
TE Internal Description
983-6R 18-31 P7 L
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
31
Connector Systemu2009
Wire-to-Panel
Alias #
983-6R 18-31 P7 L-EN2997R61831A7
Mil-Spec
EN2997R61831A7
ZPF100000000035756拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。