TE Connectivity ZPF100000000035761
- 收藏
- 对比
ZPF100000000035761
2460-ZPF100000000035761
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 31 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH 983 Series
1最小包装量--
ZPF100000000035761详情
TE Connectivity ZPF100000000035761重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF100000000035761
TE Internal Description
983-6R 18-31 PN-L
Mil-Spec
EN2997R61831AN
Alias #
983-6R 18-31 PN-L-EN2997R61831AN
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
31
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
ZPF100000000035761拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。