TE Connectivity ZPF100000000036174
- 收藏
- 对比
ZPF100000000036174
2460-ZPF100000000036174
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Panel Mount, DEUTSCH 983 Series
1最小包装量--
ZPF100000000036174详情
TE Connectivity ZPF100000000036174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
8
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
23
Alias #
983-6RS 18-08 P6 L-EN2997RS61808A6
Mil-Spec
EN2997RS61808A6
TE Internal Description
983-6RS 18-08 P6 L
TE Internal #
ZPF100000000036174
ZPF100000000036174拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。