TE Connectivity ZPF100000000036992
- 收藏
- 对比
ZPF100000000036992
2460-ZPF100000000036992
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 10 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, DEUTSCH 983 Series
1最小包装量--
ZPF100000000036992详情
TE Connectivity ZPF100000000036992重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Panel
Alias #
EN2997 SE61610B6
TE Internal Description
983-6SE 16-10 S6 L
TE Internal #
ZPF100000000036992
ZPF100000000036992拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。