TE Connectivity ZR0207T
- 收藏
- 对比
ZR0207T
2460-ZR0207T
电阻器
--
大陆
立即发货

0 Ω, Foil, General Purpose Resistor Resistor, 6.8 x 2.5 mm, 2 Termination, 0207, Ammo Packed, Resistance Class Up to 1kΩ, .25 W, Neohm ZR
1最小包装量--
ZR0207T详情
TE Connectivity ZR0207T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Ammo Packed
Package Size Codeu2009
0207
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.8 x 2.5
Resistor Typeu2009
通用电阻器
TE Internal Description
ZEROHM 0207 STEEL
TE Internal #
1623934-8
ZR0207T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。