TE Connectivity ZUB-01
- 收藏
- 对比
ZUB-01
2460-ZUB-01
标记物
--
大陆
立即发货

MARKER PEN; For Use With: Tyco WCD series Write-On Self-Laminating Cable Markers; Accessory Type: Wire Markers;...
1最小包装量--
ZUB-01详情
TE Connectivity ZUB-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Unit Weight
0.335984 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1-1768050-0
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Bulk
颜色
Blue
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
达到SVHC
Unknown
ZUB-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。