TE Connectivity Aerospace, Defense and Marine 131223-1
- 收藏
- 对比
131223-1
2460-131223-1
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors COAXICON BNC PLUG ASSY
1最小包装量--
131223-1详情
TE Connectivity Aerospace, Defense and Marine 131223-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
32 Weeks
安装类型
CABLE
面板安装
NO
Contact Finish Mating
未说明
Contact Materials
未说明
Mounting Styles
STRAIGHT
包装
Box
已出版
2005
零件状态
活跃
连接器类型
BNC
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
BAYONET
RoHS状态
符合RoHS标准
131223-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。