TE Connectivity Aerospace, Defense and Marine 1589948-6
- 收藏
- 对比
1589948-6
2460-1589948-6
矩形连接器 - 针座,插座,母插口
SMD/SMT
大陆
立即发货

Headers & Wire Housings STM015L42DQ=SMT Conn
1最小包装量--
1589948-6详情
TE Connectivity Aerospace, Defense and Marine 1589948-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
包装/外壳
SMD/SMT
Contact Finish Mating
未说明
Contact Materials
未说明
包装
Bulk
零件状态
活跃
ECCN 代码
EAR99
连接器类型
D 纳米连接器
HTS代码
8536.69.40.30
RoHS状态
Non-RoHS Compliant
1589948-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。