TE Connectivity Aerospace, Defense and Marine 2000676-9
- 收藏
- 对比
2000676-9
2460-2000676-9
背板连接器 - 配件
--
大陆
立即发货

KEYED GUIDE PIN, MACHINED, MULTI
--最小包装量--
2000676-9详情
TE Connectivity Aerospace, Defense and Marine 2000676-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks
包装
Bulk
已出版
2014
零件状态
活跃
连接器支持类型
连接器附件
配件类型
导向销
规格说明
M5 Thread
RoHS状态
符合RoHS标准
2000676-9拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。