TE Connectivity Aerospace, Defense and Marine 2000713-8
- 收藏
- 对比
2000713-8
2460-2000713-8
背板连接器 - 配件
Module
大陆
立即发货

Connector Accessories Guide Module Aluminum
1最小包装量--
2000713-8详情
TE Connectivity Aerospace, Defense and Marine 2000713-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装/外壳
Module
材料
STAINLESS STEEL
Mounting Styles
RIGHT ANGLE
已出版
2013
零件状态
活跃
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
连接器支持类型
连接器附件
端子类型
SOLDER
RoHS状态
符合RoHS标准
无铅
无铅
2000713-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。