TE Connectivity Aerospace, Defense and Marine 205574-1
- 收藏
- 对比
205574-1
2460-205574-1
背板连接器 - 配件
--
大陆
立即发货

Rack & Panel Connectors SEALING PLUG
1最小包装量--
205574-1详情
TE Connectivity Aerospace, Defense and Marine 205574-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 6 days ago)
工厂交货时间
15 Weeks
底架
Panel
材料
Thermoplastic
包装
Bulk
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
弱电
Compliant
连接器支持类型
连接器附件
配件类型
Plug, Sealing
规格说明
Size 12
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
不适用
205574-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。