TE Connectivity Aerospace, Defense and Marine 208201-2
- 收藏
- 对比
208201-2
2460-208201-2
背板连接器 - 触头
--
大陆
立即发货

PIN CONT SZ 20 SPECIAL
--最小包装量--
208201-2详情
TE Connectivity Aerospace, Defense and Marine 208201-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
包装
Bulk
系列
ARINC 600
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
触点终端
Solder
销钉或插座
Pin
RoHS状态
符合RoHS标准
208201-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。