TE Connectivity Aerospace, Defense and Marine 208798-2
- 收藏
- 对比
208798-2
2460-208798-2
背板连接器 - 触头
--
大陆
立即发货

Rack & Panel Connectors PIN CONTACT SZ 20
1最小包装量--
208798-2详情
TE Connectivity Aerospace, Defense and Marine 208798-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
底架
Panel
包装
Bulk
系列
ARINC
已出版
2012
零件状态
活跃
类型
Signal
触点表面处理
Gold
线规
20 AWG
触点终端
Solder, PCB
销钉或插座
Pin
RoHS状态
符合RoHS标准
208798-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。