TE Connectivity Aerospace, Defense and Marine 2102503-2
- 收藏
- 对比
2102503-2
2460-2102503-2
背板连接器 - 配件
--
大陆
立即发货

Connector Accessories Guide Socket
--最小包装量--
2102503-2详情
TE Connectivity Aerospace, Defense and Marine 2102503-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 3 days ago)
工厂交货时间
10 Weeks
触点镀层
Gold
材料
不锈钢
包装
Bulk
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
不适用
方向
直角
弱电
Compliant
配件类型
插座指南
达到SVHC
Unknown
辐射硬化
无
RoHS状态
符合RoHS标准
2102503-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。