TE Connectivity Aerospace, Defense and Marine 211600-2
- 收藏
- 对比
211600-2
2460-211600-2
背板连接器 - 配件
600
大陆
立即发货

DUST COVER; Accessory Type:Dust Cover; For Use With:ARINC 600 Size 2 and 3 Connectors; Connector Body Material:Thermoplastic Body ;RoHS Compliant: Yes
--最小包装量--
211600-2详情
TE Connectivity Aerospace, Defense and Marine 211600-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 5 days ago)
工厂交货时间
10 Weeks
底架
Panel
包装/外壳
600
本体材质
Thermoplastic
包装
Bulk
系列
ARINC 600
已出版
1999
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
弱电
Compliant
连接器支持类型
连接器附件
配件类型
Cap (Cover), Dust
规格说明
Plastic
装配项目名称
封面项目
达到SVHC
Unknown
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
不适用
211600-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。