TE Connectivity Aerospace, Defense and Marine 591613-7
- 收藏
- 对比
591613-7
2460-591613-7
端子接线系统
Aluminum
大陆
立即发货

Connector Accessories Standard Rail Assembly Aluminum Alloy Black
1最小包装量--
591613-7详情
TE Connectivity Aerospace, Defense and Marine 591613-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 6 days ago)
工厂交货时间
14 Weeks
包装/外壳
Aluminum
包装
Bulk
系列
Military, MIL-T-81714
已出版
2011
尺寸/尺寸
4.121Lx1.120W x 1.070 H 104.67mmx28.45mmx27.18mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Rail
颜色
Black
弱电
Compliant
模块的能力
7
辐射硬化
无
RoHS状态
符合RoHS标准
591613-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。