TE Connectivity Aerospace, Defense and Marine 593476-1
- 收藏
- 对比
593476-1
2460-593476-1
D-Sub,D 形连接器 - 触头
--
大陆
立即发货

Contact PIN Crimp ST Cable Mount
1最小包装量--
593476-1详情
TE Connectivity Aerospace, Defense and Marine 593476-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
底架
Cable
Contact Sizes
22
Contact Materials
Copper Alloy
包装
Bulk
系列
AMPLIMITE HDP-22
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Connector, PCB
类型
Signal
性别
Male
触点类型
公母针
方向
Straight
触点表面处理
Gold
触点终端
Crimp
触点形式
Machined
RoHS状态
符合RoHS标准
593476-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。