TE Connectivity Aerospace, Defense and Marine 788075-1
- 收藏
- 对比
788075-1
2460-788075-1
D-Sub,D 形连接器 - 后壳,罩
--
大陆
立即发货

CONN BACKSHELL 25POS 180DEG SHLD
1最小包装量--
788075-1详情
TE Connectivity Aerospace, Defense and Marine 788075-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
Cable Types
Round
系列
AMPLIMITE
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
定位的数量
25
颜色
Silver
屏蔽/屏蔽
Shielded
镀层
Nickel over Copper
配件类型
两件式后壳
电缆出口
180°
硬件
装配硬件
特征
Board Lock, Dust Tight, Exit Cover, Mating Screws 4-40, Water Resistant
788075-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。