TE Connectivity Aerospace, Defense and Marine 81044/9-8-6
- 收藏
- 对比
81044/9-8-6
2460-81044/9-8-6
单芯电缆(连接线)
--
大陆
立即发货

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
1最小包装量--
81044/9-8-6详情
TE Connectivity Aerospace, Defense and Marine 81044/9-8-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
11 Weeks
底架
Cable
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
不适用
辐射硬化
无
RoHS状态
Non-RoHS Compliant
81044/9-8-6拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。