TE Connectivity Aerospace, Defense and Marine 82A0111-24-3
- 收藏
- 对比
82A0111-24-3
2460-82A0111-24-3
单芯电缆(连接线)
--
大陆
立即发货

82A0111-24-3
1最小包装量--
82A0111-24-3详情
TE Connectivity Aerospace, Defense and Marine 82A0111-24-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
已出版
2013
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
不适用
颜色
Orange
导体数量
1
弱电
Compliant
连接器支持类型
线缆
RoHS状态
符合RoHS标准
无铅
不适用
82A0111-24-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。