TE Connectivity Aerospace, Defense and Marine 833782
- 收藏
- 对比
833782
2460-833782
LGH 连接器
--
大陆
立即发货

CONN LGH RCPT 1POS CIRC
1最小包装量--
833782详情
TE Connectivity Aerospace, Defense and Marine 833782重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Circular
包装
Bulk
已出版
2005
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
连接器类型
Receptacle
定位的数量
1
样式
LGH 2
桶深
1.43 36.32mm
RoHS状态
符合RoHS标准
无铅
无铅
833782拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。