TE Connectivity Aerospace, Defense and Marine 862515-1
- 收藏
- 对比
862515-1
2460-862515-1
LGH 连接器
--
大陆
立即发货

CONN LEAD ASSY REPAIR KIT SINGLE
1最小包装量--
862515-1详情
TE Connectivity Aerospace, Defense and Marine 862515-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
连接器类型
Housing
样式
LGH 1/2L
电压
15kVDC
连接器支持类型
连接器附件
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
无铅
862515-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。