TE Connectivity Aerospace, Defense and Marine AA400-101-STAINLESS-BOOT
- 收藏
- 对比
AA400-101-STAINLESS-BOOT
2460-AA400-101-STAINLESS-BOOT
热风枪,气炬,配件
--
大陆
立即发货

Cable Mounting & Accessories AA400-101-STAINLESS-
1最小包装量--
AA400-101-STAINLESS-BOOT详情
TE Connectivity Aerospace, Defense and Marine AA400-101-STAINLESS-BOOT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
9 Weeks
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
不适用
颜色
Silver
配件类型
Nozzle, Spreader
兼容工具
AA-400, HT-900
RoHS状态
Non-RoHS Compliant
AA400-101-STAINLESS-BOOT拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。