TE Connectivity Aerospace, Defense and Marine B-023-03
- 收藏
- 对比
B-023-03
2460-B-023-03
焊接套管
--
大陆
立即发货

Cable Accessories Solder Sleeve Shield Termination Polytetrafluorethylene Transparent Clear
1最小包装量--
B-023-03详情
TE Connectivity Aerospace, Defense and Marine B-023-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
18 Weeks
底架
Cable
包装
Bulk
已出版
2007
零件状态
活跃
最高工作温度
260°C
颜色
Clear
弱电
Compliant
辐射硬化
无
RoHS状态
符合RoHS标准
B-023-03拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。