TE Connectivity Aerospace, Defense and Marine D100-19X
- 收藏
- 对比
D100-19X
2460-D100-19X
保护继电器和系统
--
大陆
立即发货

General Purpose Relays WILMAR DIFFERENTIAL1
1最小包装量--
D100-19X详情
TE Connectivity Aerospace, Defense and Marine D100-19X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 2 weeks ago)
工厂交货时间
18 Weeks
已出版
2015
零件状态
活跃
终端
Screw
弱电
Non-Compliant
投掷配置
单刀双掷
继电器类型
Relay
RoHS状态
Non-RoHS Compliant
D100-19X拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。