TE Connectivity Aerospace, Defense and Marine D-150-0133
- 收藏
- 对比
D-150-0133
2460-D-150-0133
焊接套管
--
大陆
立即发货

D-150-0133
1最小包装量--
D-150-0133详情
TE Connectivity Aerospace, Defense and Marine D-150-0133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
14 Weeks
底架
Cable
本体材质
Polyvinylidene
包装
Bulk
已出版
2003
零件状态
活跃
颜色
Black
弱电
Non-Compliant
镀层
Tin
导线/电缆种类
Multi-Conductor
可密封
有
绝缘材料
Insulated
长度
177.8mm
辐射硬化
无
RoHS状态
Non-RoHS Compliant
D-150-0133拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。