TE Connectivity Aerospace, Defense and Marine D-500-0255-529-3
- 收藏
- 对比
D-500-0255-529-3
2460-D-500-0255-529-3
同轴连接器(射频)- 适配器
--
大陆
立即发货

CONN ADAPT JACK-JACK TRIAX
1最小包装量--
D-500-0255-529-3详情
TE Connectivity Aerospace, Defense and Marine D-500-0255-529-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
安装类型
面板安装
越来越多的功能
Flange
包装
Bulk
零件状态
活跃
紧固类型
Bayonet Lock, Bayonet Lock
转换自(适配器端)
Triaxial Jack, Female Socket
转换(适配器端)
Triaxial Jack, Female Socket
转换类型
同系列
适配器类型
插孔到插孔
中性
母对母
适配器系列
三轴转三轴
特征
2 Positions
RoHS状态
Non-RoHS Compliant
D-500-0255-529-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。