TE Connectivity Aerospace, Defense and Marine D-500-0255-557-2
- 收藏
- 对比
D-500-0255-557-2
2460-D-500-0255-557-2
特种电缆组件
--
大陆
立即发货

IN LINE COUPLERS
1最小包装量--
D-500-0255-557-2详情
TE Connectivity Aerospace, Defense and Marine D-500-0255-557-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
14 Weeks
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
最高工作温度
125°C
HTS代码
8542.39.00.01
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
无铅
不适用
D-500-0255-557-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。