TE Connectivity Aerospace, Defense and Marine D-500-0255-565-2
- 收藏
- 对比
D-500-0255-565-2
2460-D-500-0255-565-2
同轴连接器(射频)- 适配器
--
大陆
立即发货

D-500-0255-565-2
1最小包装量--
D-500-0255-565-2详情
TE Connectivity Aerospace, Defense and Marine D-500-0255-565-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
14 Weeks
已出版
2003
零件状态
活跃
最高工作温度
125°C
HTS代码
8542.39.00.01
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
无铅
不适用
D-500-0255-565-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。