TE Connectivity Aerospace, Defense and Marine D-602-0107CS076
- 收藏
- 对比
D-602-0107CS076
2460-D-602-0107CS076
触头 - 多用途
602
大陆
立即发货

Circular MIL Spec Contacts
--最小包装量--
D-602-0107CS076详情
TE Connectivity Aerospace, Defense and Marine D-602-0107CS076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
22 Weeks
触点镀层
Copper, Gold
底架
Cable
包装/外壳
602
Contact Materials
Brass
已出版
2003
零件状态
活跃
终端
Solder
连接器类型
Circular, Coaxial, Connector, PCB, Power
性别
Female
方向
Straight
长度
32mm
RoHS状态
Non-RoHS Compliant
D-602-0107CS076拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。