TE Connectivity Aerospace, Defense and Marine D-602-0126CS265
- 收藏
- 对比
D-602-0126CS265
2460-D-602-0126CS265
触头 - 多用途
--
大陆
立即发货

D-602-0126CS265
--最小包装量--
D-602-0126CS265详情
TE Connectivity Aerospace, Defense and Marine D-602-0126CS265重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
包装
Bulk
已出版
2007
零件状态
活跃
连接器类型
Pin
性别
Male
方向
Straight
辐射硬化
无
RoHS状态
Non-RoHS Compliant
D-602-0126CS265拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。