TE Connectivity Aerospace, Defense and Marine D-602-0152
- 收藏
- 对比
D-602-0152
2460-D-602-0152
触头 - 多用途
602
大陆
立即发货

D-602-0152
--最小包装量--
D-602-0152详情
TE Connectivity Aerospace, Defense and Marine D-602-0152重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
9 Weeks
底架
Cable
包装/外壳
602
包装
Bulk
已出版
2003
零件状态
活跃
终端
Crimp
连接器类型
Circular, Connector, Pin, Power
最高工作温度
125°C
性别
Male
方向
Straight
屏蔽/屏蔽
Shielded
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
无铅
不适用
D-602-0152拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。