TE Connectivity Aerospace, Defense and Marine D-602-0172CS2820
- 收藏
- 对比
D-602-0172CS2820
2460-D-602-0172CS2820
触头 - 多用途
602
大陆
立即发货

D-602-0172CS2957
1最小包装量--
D-602-0172CS2820详情
TE Connectivity Aerospace, Defense and Marine D-602-0172CS2820重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
触点镀层
Copper, Gold
底架
Cable
包装/外壳
602
Contact Materials
Brass
零件状态
活跃
连接器类型
Coaxial, Connector, PCB
性别
Male
方向
Straight
屏蔽/屏蔽
Shielded
最大额定电流
3A
RoHS状态
Non-RoHS Compliant
D-602-0172CS2820拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。